PennEngineering® ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric SMTSO-3-6-6ET

Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric are designed for reliable attachment to PC boards, allowing for simultaneous mounting with other surface mount components during the automated reflow solder process. This integration minimizes the risk of damage associated with secondary installation operations. The fasteners are packaged on 13-inch recyclable reels, with a tape width of 24mm, and are equipped with a polyamide patch for effective vacuum pick-up. They conform to EIA-481 standards, ensuring compatibility with existing SMT automated installation equipment. The SMTSO series includes both threaded and unthreaded options, providing versatility for various applications.

Datasheet Summary
Powered by GS/AI

ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric are designed for reliable attachment to PC boards, allowing for simultaneous mounting with other surface mount components during the automated reflow solder process. This integration minimizes the risk of damage associated with secondary installation operations. The fasteners are packaged on 13-inch recyclable reels, with a tape width of 24mm, and are equipped with a polyamide patch for effective vacuum pick-up. They conform to EIA-481 standards, ensuring compatibility with existing SMT automated installation equipment. The SMTSO series includes both threaded and unthreaded options, providing versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric - SMTSO-3-6-6ET - PennEngineering®
Danboro, PA, United States
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric
SMTSO-3-6-6ET
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric SMTSO-3-6-6ET
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SMTSO-3-6-6ET
Product Name ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Stainless Steel Standoffs - BSO4-032-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-032-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details