The PEM Type MSO4 self-clinching microPEM® standoff is designed for mounting and spacing in applications with limited space, installing permanently in metal sheets as thin as 0.4 mm. The MSO4-M2 variant provides an M2 thread and installs flush into the panel. All MSO4 standoffs are installed by pressing into a properly sized hole, using an anvil and punch with specified dimensions, and the design ensures the head embeds flush without secondary operations. Installation tooling includes anvil part number 8015796 and punch part number 975200997. The fastener is suitable for use in stainless steel sheets and can be installed automatically.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSO4-M2-3 | MSO4-M2-3 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |