KFSE-440-24 is a broaching standoff designed for use in non-plated holes on printed circuit boards, providing a threaded attachment point through an interference fit created by axial grooves on the shank. It has a #4-40 thread size, a maximum sheet thickness of 0.750 inches, a shank diameter of 0.112 inches, and a minimum hole size of 0.060 inches. The part is made from carbon or stainless steel and features a "Two Groove" registered design for secure retention. Installation requires a PEMSERTER® tool with anvil part number 975200882300 and punch part number 975200882300. This standoff is intended for board-to-board or board-to-chassis stacking applications and is not recommended for plated holes due to risk of plating damage.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-440-24 | KFSE-440-24 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |