PennEngineering® ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified SMTSO-256-12ET

Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMTSO-256-12ET is a ReelFast® surface mount nut or standoff designed for attachment to PC boards during reflow soldering. It is packaged on 13" recyclable reels with a 24mm tape width and includes a polyamide patch for vacuum pickup, conforming to EIA-481 standards. The part is surface-mount compatible and integrates into automated component placement processes, eliminating secondary mounting steps and reducing board damage risk. It features internal blind-hole threading for secure fastening.

Datasheet Summary
Powered by GS/AI

SMTSO-256-12ET is a ReelFast® surface mount nut or standoff designed for attachment to PC boards during reflow soldering. It is packaged on 13" recyclable reels with a 24mm tape width and includes a polyamide patch for vacuum pickup, conforming to EIA-481 standards. The part is surface-mount compatible and integrates into automated component placement processes, eliminating secondary mounting steps and reducing board damage risk. It features internal blind-hole threading for secure fastening.

Suppliers

Company
Product
Description
Supplier Links
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified - SMTSO-256-12ET - PennEngineering®
Danboro, PA, United States
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified
SMTSO-256-12ET
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified SMTSO-256-12ET
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Supplier's Site Datasheet
Steel Standoffs - SMTSO-256-12ET - bisco industries
Anaheim, CA, United States
Steel Standoffs
SMTSO-256-12ET
Steel Standoffs SMTSO-256-12ET
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SMTSO-256-12ET SMTSO-256-12ET
Product Name ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers