KFSE-632-20 is a broaching standoff with a #6-32 thread and a length code of 20, designed for non-plated holes in PCBs. It has a minimum hole size of 0.213 inches and supports a maximum sheet thickness of 0.625 inches. The fastener provides a threaded attachment point through broaching, with a pushout force rating of 80 lbs in 0.060-inch FR-4 material. It is installed using a PEMSERTER® tool with anvil part number 975200848300 and punch part number 975200060. The minimum torque-out value is 30 in-lbs, and the maximum installation current is 88 amps based on a 15°C temperature rise.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-20 | KFSE-632-20 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |