PEM® KEYHOLE® Type SKC standoffs are self-clinching fasteners designed for detachable spacing of two sheets, allowing quick attachment and removal of PC boards or panels by sliding. The SKC-6060 variant secures into metal sheets with a clinch feature that mounts flush, Featuring a 0.213 inch nominal neck diameter and 0.060 inch maximum panel thickness, it supports installation in any material with hardness ranging from HRB 70 to HRB 88. It provides a minimum 0.160 inch edge distance and can withstand side-load forces up to 185 lbf in cold-rolled steel and 130 lbf in 5052-H34 aluminum. Installation and pushout forces are 1600 lbf and 250 lbf respectively in aluminum, 3200 lbf and 600 lbf in cold-rolled steel. Performance values assume proper installation in panels meeting specified tolerances.
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement.
Type SKC - Allows detachable spacing of two sheets
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SKC-6060-6 | SKC-6060-6 |
| Product Name | KEYHOLE Self-clinching Standoffs Type SKC - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |