KFSE series broaching standoffs are designed for use in non-plated holes in PC boards, providing a threaded attachment point through an interference fit created by axial grooves on the shank. The KFSE-143-32 variant has a .143 inch shank diameter and a #6-32 thread, with a minimum thread length of 0.375 inch. It is suitable for panel thicknesses up to 0.22 inch and requires a minimum hole size of 0.143 inch. The fastener is intended for carbon steel and stainless steel applications and is designed to resist rotation. Installation into plated holes is not recommended due to risk of plating damage or trace breakage.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-143-32 | KFSE-143-32 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |