KFSE-116-8 is a broaching standoff designed for non-plated holes in PCBs, featuring a knurled shank that forms an interference fit by cutting into the board material. It has a thread size of 0.116-40, a minimum hole size of 0.116 inches, and a maximum sheet thickness of 0.170 inches. The fastener provides a threaded attachment point and is intended for stacking or spacing applications. Its design includes PEM® Two Groove technology to resist rotation. Installation into plated holes is not recommended due to risk of plating damage or trace disruption.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-8 | KFSE-116-8 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |