KFSE-632-16 is a broaching standoff designed for non-plated holes in PC boards, featuring a threaded shank for secure stacking or spacing. It is made of carbon or stainless steel, with a #6-32 thread and a length of 0.500 inches (12.7 mm). The minimum hole size is 0.188 inches, and it supports a maximum sheet thickness of 0.500 inches. The installation requires a press force using PEM® tooling, with a pushout rating of 170 lbs and a torque-out rating of 28 in·lbs in FR-4 material. It is intended for use with unplated holes to avoid damage to plating or internal traces.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-16 | KFSE-632-16 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |