KFSE-632-32 is a broaching standoff designed for use in non-plated holes in PC boards, providing a threaded mounting point. It is intended for installation into materials such as FR-4 fiberglass with a maximum sheet thickness of 0.750 inch. The fastener has a #6-32 thread and requires a minimum hole size of 0.138 inch. It features a shank designed to broach into the material, creating a secure interference fit. The part is installed using PEM® PEMSERTER® tooling with anvil part number 975200884300 and punch part number 975200884300, applying a force that ensures the shoulder contacts the board. Performance data indicates a torque-out rating of 19 in-lbs and a pushout force of 170 lbf when installed in 0.060 inch FR-4 material.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-32 | KFSE-632-32 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |