The MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to permanently attach components in compact electronic assemblies using panels as thin as 0.2 mm, including stainless steel. The M2 variant has a thread size of M2 x 0.4, a nominal hole diameter of 2.9 mm, a height of 4.0 mm, and a centerline-to-edge minimum distance of 2.0 mm. It is made from 300 series stainless steel with a passivated finish per ASTM A380. Installation requires a PEMSERTER® press with punch part 8020710 and anvil part 8019722. The maximum recommended torque for mating screws is 0.175 in.lbs. (0.02 N•m), with a pushout force of 406 N and a torque-out force of 0.146 in.lbs. (0.016 N•m).
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M2-2 | MSOFS-M2-2 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |