KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, combining a broaching shank with a flare feature to secure installation in non-plated holes. The M4 x 0.7 thread variant has a shank diameter of 2.29 mm, a maximum sheet thickness of 1.65 mm, and a head height of 6.36 mm. It requires a minimum hole distance of 1 mm from the sheet edge and a hole size between 1.27 mm and 1.65 mm. The fastener is made of steel with an electroplated finish, as indicated by its material and finish codes. It is installed using a pressing tool and is compatible with automated assembly equipment.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M4-4ET | KFB3-M4-4ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |