PennEngineering® KEYHOLE Self-clinching Standoffs Type SKC - Unified SKC-6060-10

Description
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement. Type SKC - Allows detachable spacing of two sheets Clinch feature mounts fastener permanently into metal sheet Unique barrel design allows for quick attachment and detachment Head is flush with one side of metal sheet Makes horizontal or vertical component mounting possible
Request a Quote Datasheet
Description
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement. Type SKC - Allows detachable spacing of two sheets Clinch feature mounts fastener permanently into metal sheet Unique barrel design allows for quick attachment and detachment Head is flush with one side of metal sheet Makes horizontal or vertical component mounting possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYHOLE Self-clinching Standoffs Type SKC - Unified - SKC-6060-10 - PennEngineering®
Danboro, PA, United States
KEYHOLE Self-clinching Standoffs Type SKC - Unified
SKC-6060-10
KEYHOLE Self-clinching Standoffs Type SKC - Unified SKC-6060-10
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement. Type SKC - Allows detachable spacing of two sheets Clinch feature mounts fastener permanently into metal sheet Unique barrel design allows for quick attachment and detachment Head is flush with one side of metal sheet Makes horizontal or vertical component mounting possible

PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement.
Type SKC - Allows detachable spacing of two sheets

  • Clinch feature mounts fastener permanently into metal sheet
  • Unique barrel design allows for quick attachment and detachment
  • Head is flush with one side of metal sheet
  • Makes horizontal or vertical component mounting possible
Supplier's Site Datasheet
Stainless Steel Standoffs - SKC-6060-10 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SKC-6060-10
Stainless Steel Standoffs SKC-6060-10
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SKC-6060-10 SKC-6060-10
Product Name KEYHOLE Self-clinching Standoffs Type SKC - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers