KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, combining a broaching shank with a flared base to secure the fastener in non-plated holes. The KFB3-632-6ET variant is a #6-32 threaded standoff with a 6 length code (0.187 inch), a minimum hole size of 0.050 to 0.065 inch, and a maximum sheet thickness of 0.179 inch. It features a 0.09 inch knurled shank diameter and a 0.040 inch head diameter, with thread length specified as full for the shank end. The part is installed using press-fit technology and is compatible with standard SMT assembly processes. The series is suitable for use with PCBs, aluminum, acrylic, casting, and polycarbonate materials.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-6ET | KFB3-632-6ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |