The KFSE series are broaching standoffs designed for non-plated mounting holes in PC boards, providing a threaded attachment point through interference fit. The KFSE-116-4 variant has a hole size code of 116, corresponding to a .116 inch shank diameter and a 32nd-inch length code of 4, indicating a 1/8 inch total length. It is manufactured from carbon or stainless steel, with a minimum thread length of 0.375 inch from the head end and a minimum sheet thickness of 0.060 inch. The part is intended for broaching into unplated holes, and installation into plated holes is not recommended due to risk of plating damage or board trace failure.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-4 | KFSE-116-4 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |