KSSB™ broaching snap-top standoff standoffs provide a spring-action mechanism to secure PC boards without screws or threaded hardware, using a broaching design for interference fit in non-plated holes. The KSSB-4MM-22 variant has a 4 mm mounting hole diameter and a top board length of 5.49 mm, with a maximum panel thickness of 1.8 mm for the mounted material and a minimum of 1.0 mm. The standoff is designed for use with PC boards or metal panels, and features a hardness rating of HRB 65 / HB 116. Installation requires a punch and anvil tool to press the fastener until the head contacts the board. The part is compatible with existing automated installation equipment and is specified for use in non-plated holes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KSSB-4MM-22 |
| Product Name | Broaching Snap-Top Standoffs - Type KSSB - Metric |
| Type & Shape | Standoff; Round |