Broaching standoffs, designated as KFE™ and KFSE™, are knurled-shank fasteners designed to press into non-plated holes in printed circuit boards and other materials such as aluminum, acrylic, casting, and polycarbonate, creating a permanent threaded or unthreaded attachment point. Specially formed axial grooves on the shank cut into the material to form an interference fit resistant to rotation. These fasteners are recommended for use in non-plated holes and provide reliable mechanical retention without requiring additional hardware.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-M3-16ET | KFE-M3-16ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |