PennEngineering® PEM Type MSO4 Self-clinching microPEM Standoffs - Metric MSO4-M1-4-2

Description
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.
Request a Quote Datasheet
Description
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric - MSO4-M1-4-2 - PennEngineering®
Danboro, PA, United States
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric
MSO4-M1-4-2
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric MSO4-M1-4-2
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.

PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.

  • Become integral parts of an assembly by clinching permanently in place.
  • Will not loosen or fall out.
  • Can be installed into stainless steel sheets.
  • Can be installed automatically.
  • RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number MSO4-M1-4-2
Product Name PEM Type MSO4 Self-clinching microPEM Standoffs - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers