KSSB™ broaching Snap-Top® standoffs are designed for mounting on printed circuit boards, providing a spring-action hold that secures the board without screws or threaded hardware. The KSSB-4MM-16 variant has a hole A diameter of 4 mm and a top board length of 16 mm, with a mounting hole tolerance of ±0.13 mm. It is intended for use in PCBs with thicknesses ranging from 1.0 mm to 1.8 mm and a minimum edge distance of 2.54 mm. The fastener is made of material with a hardness of HRB 65 / HB 116 and features a PEM® Dimple design for secure broaching into non-plated holes.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KSSB-4MM-16 |
| Product Name | Broaching Snap-Top Standoffs - Type KSSB - Metric |
| Type & Shape | Standoff; Round |