KFSE-632-28 is a broaching standoff designed for non-plated holes in PC boards, with a #6-32 thread and a length code of 28 (0.875 inch). It is made of carbon or stainless steel, requires a minimum mounting hole size of 0.138 inch, and provides a maximum pushout force of 170 lb in 0.060 inch FR-4 material with a torque-out value of 28 in-lb. The part is installed using PEMSERTER® tooling and is intended for stacking or spacing applications where a permanent, interference-fit threaded anchor is required.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-28 | KFSE-632-28 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |