KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PCB materials, combining a broached shank with a flared base to anchor securely in non-plated holes. The M3 variant has a thread size of M3 x 0.5, a minimum thread length of 6.4 mm, and a maximum sheet thickness of 2.29 mm. The standoff fits a hole diameter of 1.27-1.65 mm, with a minimum distance of 1 mm to the edge. The shank diameter is 3.4 mm, and the overall height is 8.5 mm. The part is installed without soldering, using interference fit, and is suitable for use in PCBs, plastics, and metal panels.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-6ET | KFB3-M3-6ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |