Broaching Standoffs of type KFSE from PennEngineeringr are designed for use with PC boards and other materials such as aluminum, acrylic, casting, and polycarbonate. The KFSE-3-6-6 model features a knurled-shank design that allows for permanent installation by being pressed into a hole, creating a strong attachment point. The specially formed axial grooves on the shank provide an interference fit that resists rotation, making these standoffs suitable for applications requiring secure and reliable fastening. They are particularly recommended for use in non-plated holes on PC boards. The product is available in both threaded and unthreaded configurations, allowing for versatility in stacking or spacing applications.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KFSE-3-6-6 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric |
| Type & Shape | Standoff; Round |