PEM Type MSO4 self-clinching microPEM® standoffs are used for mounting and spacing in applications with limited space, installed into stainless steel sheets as thin as 0.12 mm / .005 in. The M1 x 0.3 thread variant has a nominal length of 2.41 mm and a head height of 2.39 mm, with a minimum distance to edge of 2.3 mm. Installed using ultrasonic or thermal pressing, the fastener features heat-treated 400 series stainless steel for enhanced thread strength and can be installed automatically.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSO4-M1-2 | MSO4-M1-2 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |