KFSE-116-24 is a broaching standoff designed for non-plated holes in PC boards, featuring a threaded shank for stacking or spacing. It has a nominal thread size of 0.116-40, with a minimum hole size of 0.116 inch and a maximum material thickness of 0.250 inch. The part includes a 24-length code, corresponding to a total length of 0.750 inch, and conforms to the broaching design that creates an interference fit via axial grooves. It is recommended for use with unplated holes to avoid damage to plating or board traces.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-24 | KFSE-116-24 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |