KFSE-116-20 is a broaching standoff designed for non-plated mounting holes in PC boards, offering a threaded attachment point with a shank that broaches into the material to form a permanent interference fit. The part has a .116-inch shank diameter and a 20-length code, indicating a 0.625-inch overall length. It is configured for through-hole mounting with a minimum hole size of 0.250 inch and a minimum distance from hole centerline to edge of 0.170 inch. The design is rated for use with carbon steel or stainless steel materials and is intended for stacking or spacing applications. The minimum thread length is 0.375 inch from the head end, with a blind end at the shank. The part is specified for use with .500-inch maximum material thickness.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-20 | KFSE-116-20 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |