MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to permanently attach components in compact electronic assemblies, compatible with panels as thin as 0.2 mm, including stainless steel. The MSOFS-M1.2-2 variant has an M1.2 x 0.25 metric thread, a nominal thread length of 0.2-0.3 mm, and is made of 300 series stainless steel with a passivated finish. It has a maximum diameter of 3.35 mm, a height of 2.39 mm, a centerline-to-edge minimum distance of 1.75 mm, and uses an installation tool with punch part number 8020712 and anvil part number 8019720. Recommended tightening torque is 0.036 N•m, with a pushout force of 311 N and a torque-out force of 0.146 N•m when installed in 0.2 mm thick 300 series stainless steel.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M1.2-2 | MSOFS-M1.2-2 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |