KFSE-M3-12 is a metric broaching standoff designed for permanent installation in PCBs and non-metallic materials such as aluminum, acrylic, casting, and polycarbonate. It features a knurled shank with axial grooves that broach into the substrate to create a rotation-resistant, interference fit. The fastener provides a threaded attachment point and is intended for use in non-plated holes. Installation requires a PEMSERTER® tool with anvil part number 975200847300 and punch part number 975200048. The part is installed by applying pressure until the shoulder contacts the board surface. It is part of the KFE/KFSE broaching standoff series which does not include flaring or surface-mount features.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-M3-12 | KFSE-M3-12 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |