KFSE-440-4 is a broaching standoff designed for non-plated holes in PC boards, providing a threaded attachment point through interference fit. It has a #4-40 thread, a shank diameter of 0.112 inch, and a minimum hole size of 0.166 inch. The part is made from carbon or stainless steel, with a maximum panel thickness of 0.125 inch. The minimum distance from the hole centerline to the edge is 0.184 inch. It features a two-groove broaching design and is intended for permanent mounting without requiring additional hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-440-4 | KFSE-440-4 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |