PennEngineering® PEM® M.2 Board Latch

Description
The PEM® M.2 Board Latch combines secure attachment and tool-free convenience – designed for the fast-paced demands of modern datacenter operations. Three Ways to Mount Choose the mounting type that fits your application: Press-fit Installation Permanent, tool-free attachment directly to the PCBA for streamlined assembly. Rotary Latch Enhanced holding power with a simple quarter-turn mechanism. Combines ease of use with added retention strength. Screw-Fastening Maximum strength when your application demands it, with the option for disassembly and reuse. Supports Multiple M.2 Module Sizes The M.2 Board Latch accommodates varying M.2 lengths and configurations without requiring new hardware or tooling modifications. Adjust mounting positions quickly to fit different board sizes – streamlining inventory management and production flexibility when your specifications change. Electrical Safety by Design Short circuits on PCBAs cause failures and downtime. Metal fasteners introduce conductivity risks near sensitive circuit traces and components. The M.2 Board Latch solves this with precision-engineered plastic components that eliminate electrical hazards and delivers reliable mechanical performance and complete electrical isolation.
Request a Quote Datasheet
Description
The PEM® M.2 Board Latch combines secure attachment and tool-free convenience – designed for the fast-paced demands of modern datacenter operations. Three Ways to Mount Choose the mounting type that fits your application: Press-fit Installation Permanent, tool-free attachment directly to the PCBA for streamlined assembly. Rotary Latch Enhanced holding power with a simple quarter-turn mechanism. Combines ease of use with added retention strength. Screw-Fastening Maximum strength when your application demands it, with the option for disassembly and reuse. Supports Multiple M.2 Module Sizes The M.2 Board Latch accommodates varying M.2 lengths and configurations without requiring new hardware or tooling modifications. Adjust mounting positions quickly to fit different board sizes – streamlining inventory management and production flexibility when your specifications change. Electrical Safety by Design Short circuits on PCBAs cause failures and downtime. Metal fasteners introduce conductivity risks near sensitive circuit traces and components. The M.2 Board Latch solves this with precision-engineered plastic components that eliminate electrical hazards and delivers reliable mechanical performance and complete electrical isolation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM® M.2 Board Latch -  - PennEngineering®
Danboro, PA, United States
PEM® M.2 Board Latch
PEM® M.2 Board Latch
The PEM® M.2 Board Latch combines secure attachment and tool-free convenience – designed for the fast-paced demands of modern datacenter operations. Three Ways to Mount Choose the mounting type that fits your application: Press-fit Installation Permanent, tool-free attachment directly to the PCBA for streamlined assembly. Rotary Latch Enhanced holding power with a simple quarter-turn mechanism. Combines ease of use with added retention strength. Screw-Fastening Maximum strength when your application demands it, with the option for disassembly and reuse. Supports Multiple M.2 Module Sizes The M.2 Board Latch accommodates varying M.2 lengths and configurations without requiring new hardware or tooling modifications. Adjust mounting positions quickly to fit different board sizes – streamlining inventory management and production flexibility when your specifications change. Electrical Safety by Design Short circuits on PCBAs cause failures and downtime. Metal fasteners introduce conductivity risks near sensitive circuit traces and components. The M.2 Board Latch solves this with precision-engineered plastic components that eliminate electrical hazards and delivers reliable mechanical performance and complete electrical isolation.

The PEM® M.2 Board Latch combines secure attachment and tool-free convenience – designed
for the fast-paced demands of modern datacenter operations.

Three Ways to Mount

Choose the mounting type that fits your application:

  • Press-fit Installation
    Permanent, tool-free attachment directly to the PCBA for streamlined assembly.
  • Rotary Latch
    Enhanced holding power with a simple quarter-turn mechanism. Combines ease of use with added retention strength.
  • Screw-Fastening
    Maximum strength when your application demands it, with the option for disassembly and reuse.

Supports Multiple M.2 Module Sizes

The M.2 Board Latch accommodates varying M.2 lengths and configurations without requiring new hardware or tooling modifications. Adjust mounting positions quickly to fit different board sizes – streamlining inventory management and production flexibility when your specifications
change.

Electrical Safety by Design

Short circuits on PCBAs cause failures and downtime. Metal fasteners introduce conductivity risks near sensitive circuit traces and components. The M.2 Board Latch solves this with precision-engineered plastic components that eliminate electrical hazards and delivers reliable mechanical performance and complete electrical isolation.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Name PEM® M.2 Board Latch
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-6440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Steel Standoffs - BSO-024-24ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details