MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to permanently attach components in compact electronic assemblies using a flaring mechanism, suitable for panels as thin as 0.2 mm including stainless steel. The M2 variant has a 2 mm thread pitch, a nominal hole diameter of 2.87 mm, a head diameter of 3.48 mm, a height of 4 mm, and a centerline-to-edge minimum distance of 2 mm. It is made of 300 series stainless steel with a passivated finish per ASTM A380, and recommends a tightening torque of 0.175 in.·lbf (0.146 N·m) and a pushout force of 406 N. Installation requires a PEMSERTER® tool with punch part 8020710 and anvil part 8019722.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M2-3 | MSOFS-M2-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |