MSOFS-080-4 is a microPEM flaring standoff designed for permanent attachment in panels as thin as 0.008 in. (0.2 mm), including stainless steel, with a #0-80 internal thread and a thread length of 0.125 in. It has a nominal overall height of 0.138 in., a body diameter of 0.117 in., and a minimum centerline-to-edge distance of 0.069 in. Made from 300 series stainless steel with a passivated finish per ASTM A380, it is compatible with metal, plastic, and printed circuit boards. Recommended installation uses a PEMSERTER press with punch part 8020712 and anvil part 8019720. The maximum recommended installation force is 1500 lbs., with a pushout force of 69.8 lbs. and a torque-out value of 1.29 in.-lbs.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-080-4 | MSOFS-080-4 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |