KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards and other materials. The KFB3-M4-14ET is a metric variant with an M4 x 0.7 thread, a 14 mm length code, and an electroless nickel finish. It has a minimum thread length of 9.5 mm, a maximum panel thickness of 2.29 mm, and requires a hole size of 1.27-1.65 mm. The standoff dimensions include a head diameter of 6.40 mm, a body diameter of 5.23 mm, and a height of 8.4 mm. It is installed into non-plated holes and is compatible with automated placement equipment.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M4-14ET | KFB3-M4-14ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |