KFB3™ broach/flare-mount standoffs are designed for secure, high-pullout performance in printed circuit boards, combining a broached shank with a flared base to enhance grip in non-plated holes. The part KFB3-632-2ET is a #6-32 threaded variant with a 2-length code, corresponding to a 0.062-inch shank length. It features a minimum thread length of 0.190 inch, with a hole size requirement of 0.050-0.065 inch and a maximum sheet thickness compatibility of 0.125 inch. The fastener is intended for use with PCBs and is installed without soldering, relying on mechanical interference for retention.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-2ET | KFB3-632-2ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |