KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing applications on PC boards. They feature a knurled shank with axial grooves that broach into non-plated holes to create a permanent, interference-fit attachment resistant to rotation. These standoffs are suitable for use in PC boards, aluminum, acrylic, casting, and polycarbonate materials. They are installed without threaded hardware and provide a secure mechanical connection through mechanical interference.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-440-20ET | KFE-440-20ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |