KFSE-M3-10 is a metric broaching standoff designed for non-plated mounting holes in PC boards, providing a permanently threaded attachment point. It features a knurled shank with axial grooves that form an interference fit by cutting into the board material, resisting rotation. The part has a thread size of M3 x 0.5, a length of 10 mm, and a minimum hole size of 3.6 mm. It requires installation using a PEMSERTER® tool with anvil part number 975200847300 and punch part number 975200048. The standoff is suitable for materials including aluminum, acrylic, casting, and polycarbonate, and is intended for use in non-plated holes to avoid damage to plated structures. Maximum sheet thickness is 2.2 mm.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-M3-10 | KFSE-M3-10 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |