XP Power DC DC Converters TR2024S09

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 12V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 12V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-TR2024S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-TR2024S09-ND
DC DC Converters 1470-TR2024S09-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 12V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 12V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power - 51AH7125 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power
51AH7125
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power 51AH7125
DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-TR2024S09-ND 51AH7125
Product Name DC DC Converters Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details