XP Power DC DC Converters TR2024S3V3

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-TR2024S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-TR2024S3V3-ND
DC DC Converters 1470-TR2024S3V3-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4.75V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power - 51AH7132 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
51AH7132
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power 51AH7132
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-TR2024S3V3-ND 51AH7132
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details