XP Power Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power STR05S12

Description
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 77Y4675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
77Y4675
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 77Y4675
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:15.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77Y4675
Product Name Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1088089 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details