XP Power DC DC Converters TR2024S6V5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-TR2024S6V5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-TR2024S6V5-ND
DC DC Converters 1470-TR2024S6V5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 2A 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 2A; Power Supply Approvals Xp Power - 51AH7133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 2A; Power Supply Approvals Xp Power
51AH7133
Dc-Dc Converter, 6.5V, 2A; Power Supply Approvals Xp Power 51AH7133
DC-DC CONVERTER, 6.5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Current Max:2A; Product Range:TR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-TR2024S6V5-ND 51AH7133
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CC3-2412DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details