XP Power Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power STR05S3V3

Description
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power - 77Y4678 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
77Y4678
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power 77Y4678
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77Y4678
Product Name Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1226589 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details