XP Power DC DC Converters SIP90

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 25 ~ 90V 1mA 3V - 6.7V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 25 ~ 90V 1mA 3V - 6.7V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4024-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4024-ND
DC DC Converters 1470-4024-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 25 ~ 90V 1mA 3V - 6.7V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 25 ~ 90V 1mA 3V - 6.7V Input

Buy Now Datasheet
Dc-Dc Converter, 25V To 90V, Sip; High Voltage Power Supply Type Xp Power - 13AC9738 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 25V To 90V, Sip; High Voltage Power Supply Type Xp Power
13AC9738
Dc-Dc Converter, 25V To 90V, Sip; High Voltage Power Supply Type Xp Power 13AC9738
DC-DC CONVERTER, 25V TO 90V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:100mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 25V TO 90V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:100mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4024-ND 13AC9738
Product Name DC DC Converters Dc-Dc Converter, 25V To 90V, Sip; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details