IC REG LINEAR 5V 1A SOT89-5 Product overview: XC6220B501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6220B501PR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
IC REG LINEAR 5V 1A SOT89-5
IC REG LINEAR 5V 1A SOT89-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939508-XC6220B501PR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6220
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 5V 1A SOT89-5
IC REG LINEAR 5V 1A SOT89-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6220B501PR-G | 893-XC6220B501PR-GTR-ND | 939508-XC6220B501PR-G | XC6220B501PR-G | XC6220B501PR-G |
| Product Name | 5V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6220B501PR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5 | SOT89 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts |