Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
IC REG LINEAR 3V 700MA SOT25 Product overview: XC6210B302MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210B302MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 036602-XC6210B302MR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.05V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.075V @ 100mA
Operating Supply Current: 55μA
PSRR: 60dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 700MA SOT25
IC REG LINEAR 3V 700MA SOT25
LDO Regulator Pos 3V 0.5A 5-Pin SOT-25 T/R
IC REG LINEAR 3V 700MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-1074-2-ND | 776-XC6210B302MR-G | 036602-XC6210B302MR-G | XC6210B302MR-G | XC6210B302MR-G | 817-XC6210B302MR-G | XC6210B302MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 700MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6210B302MR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3V 0.5A 5-Pin SOT-25 T/R | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |