Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6210B402DR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6210B402DR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6210B402DR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6210B402DR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6210B402DR-G - 939492-XC6210B402DR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210B402DR-G
939492-XC6210B402DR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6210B402DR-G 939492-XC6210B402DR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939492-XC6210B402DR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2) Package: 6-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC6210 Categories: Integrated Circuits (ICs) Case / Package: 6-USPB (1.8x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939492-XC6210B402DR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6210
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPB (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
4V 700MA Voltage Regulator IC
776-XC6210B402DR-G
4V 700MA Voltage Regulator IC 776-XC6210B402DR-G
IC REG LINEAR 4V 700MA 6USPB Product overview: XC6210B402DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210B402DR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 700MA 6USPB Product overview: XC6210B402DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210B402DR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - XC6210B402DR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6210B402DR-G
PMIC - Voltage Regulators - Linear XC6210B402DR-G
IC REG LINEAR 4V 700MA 6USPB

IC REG LINEAR 4V 700MA 6USPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6210B402DR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6210B402DR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6210B402DR-G
IC REG LINEAR 4V 700MA 6USPB

IC REG LINEAR 4V 700MA 6USPB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number XC6210B402DR-G-ND 939492-XC6210B402DR-G 776-XC6210B402DR-G XC6210B402DR-G XC6210B402DR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6210B402DR-G 4V 700MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-WFDFN Exposed Pad Other; 6-USPB (1.8x2) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
Output Voltage 6 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS5205-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details