Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-4A
IC REG LINEAR 1.85V 150MA SNT4A
IC REG LINEAR 1.85V 150MA SNT4A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-13R1E1J-I4T1U3-ND | S-13R1E1J-I4T1U3 | S-13R1E1J-I4T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-SMD, Flat Leads | ||
| Special Features | Thermal Shutdown Protection | Enable |