DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| "Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.2V 1 Output 1.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Boost, SEPIC Switching Regulator IC Positive Adjustable 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Boost, SEPIC Switching Regulator IC Positive Adjustable 1.6V 1 Output 4A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Boost, SEPIC Switching Regulator IC Positive Transistor Driver 1 Output 1.5A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 350mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |
| "Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| "Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| "Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1V 1 Output 2A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| "Flyback Switching Regulator IC Positive, Isolation Capable Fixed 1 Output 800mA 20-TSSOP (0.173"", 4.40mm Width), 16 Leads, Exposed Pad" | |
| 18V, 1A SYNCHRONOUS STEP-DOWN SW | |
| 18V, 3A SYNCHRONOUS STEP-DOWN SW | |
| 18V, 5A SYNCHRONOUS STEP-DOWN SW | |
| 40V, 2.5A LOW IQ SYNC STEP-UP SI | |
| 40V, 2A SILENT SWITCHER 3 | |
| 40V/7A LOW IQ SYNDCH. STEP UP | |
| 560VIN MICROPOWER, ISOLATED NO-O | |
| 600VIN MICROPOWER, ISOLATED NO-O | |
| 60V LOW-IQ NO-OPTO ISO. FLYBACK | |
| 8V 12A, 2-PHASE LOW IQ SYNC BOOS | |
| Boost Switching Regulator IC Positive Adjustable 1 Output 52-WFQFN Exposed Pad | |
| Boost Switching Regulator IC Positive Adjustable 1.235V 1 Output 20mA (Switch) 12-WFDFN Exposed Pad | |
| Boost Switching Regulator IC Positive Adjustable 1.235V 1 Output 20mA (Switch) 8-WFDFN Exposed Pad | |
| Boost Switching Regulator IC Positive Adjustable 1.235V 1 Output 6mA (Switch) 8-WFDFN Exposed Pad | |
| Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad | |
| Boost Switching Regulator IC Positive Programmable 1V 1 Output 5A 16-TFQFN Exposed Pad | |
| Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad | |
| Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-WFQFN Exposed Pad | |
| Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2A 20-WFQFN Exposed Pad | |
| Boost, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.5V 2 Output 3.3A (Switch) 24-WFDFN Exposed Pad | |
| Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 750mA (Switch) 8-WFDFN Exposed Pad | |
| Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.2V 1 Output 1.2A (Switch) 8-WFDFN Exposed Pad | |
| Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-MSOP-EP | |
| Boost, SEPIC Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A (Switch) 10-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 10-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 12-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.8V, 1.6V 1 Output 3A 10-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.6V, -0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6 | |
| Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.6V, -0.8V 1 Output 2A (Switch) 8-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.778V 1 Output 120mA 12-VFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.78V 1 Output 120mA 10-WFDFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 3 Output 1.5A, 1.8A, 2.5A 40-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 4 Output 1.5A, 1.8A, 2.5A 40-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 4 Output 1.5A, 1.8A, 2.5A 48-LQFP Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 350mA 8-WFDFN Exposed Pad | |
| Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP | |
| Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 28-WFQFN Exposed Pad | |
| Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-QFN (4x5) | |
| Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-TSSOP-EP | |
| Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 40-QFN (6x6) | |
| Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A (Switch) SOT-23-5 Thin, TSOT-23-5 | |
| Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5 | |
| Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 1 Output 450mA SOT-23-5 Thin, TSOT-23-5 | |
| IC REG BOOST ADJ 1.2A 10MSOP | |
| IC REG BOOST ADJ 20MA 12DFN | |
| IC REG BOOST FLYBACK ADJ 16MSOP | |
| IC REG BOOST SEPIC 2A 16MSOP | |
| IC REG BST SEPIC ADJ 2A 10DFN | |
| IC REG BST SEPIC ADJ 2A 16MSOP | |
| IC REG BST SEPIC ADJ 3A 10DFN | |
| IC REG BST SEPIC PROG 4A 16MSOP | |
| IC REG BST SEPIC TRAN DRV 16MSOP | |
| IC REG BUCK ADJ 120MA 10DFN | |
| IC REG BUCK BOOST ADJ 6A 32LQFN | |
| IC REG CTRLR BOOST 24-LQFN | |
| IC REG CTRLR BUCK/BOOST 28TSS | |
| LOW-IQ, 2MHZ 60V ISOLATED SEPIC | |
| Power Supply Controller Forward Converter Controller 20-TSSOP-EP | |
| Power Supply Controller Secondary-Side Controller 20-TSSOP-EP | |
| Power Supply Controller Secondary-Side Controller TSOT-23-5 | |
| SERIES POWER LIMITER | |
| Switching Regulator IC Output |
| << Prev | Next >> |