DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT8331IMSE#TRPBFDKR-ND

Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet
Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT8331IMSE#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT8331IMSE#TRPBFDKR-ND
Voltage Regulators - DC DC Switching Regulators 505-LT8331IMSE#TRPBFDKR-ND
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT8331IMSE#TRPBFDKR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Output Voltage -0.8000 to 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC1701ES5#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TDKR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
DC DC Switching Controllers - 161-LT8392JFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details