DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT8331IMSE#WPBF-ND

Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet
Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT8331IMSE#WPBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT8331IMSE#WPBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT8331IMSE#WPBF-ND
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT8331IMSE#WPBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Output Voltage -0.8000 to 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 175-MAX17024ETD+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 14-WFDFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1692EUB+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8618IDDB-3.3#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 10-WFDFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC7817IUHF#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 38-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details