IC REG BUCK PROG 20A 30LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT7171RV-1#TRMPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 30-PowerTFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 5.5 volts |