18V, 5A SYNCHRONOUS STEP-DOWN SW
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT83205RUDB#TRMPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.0 to 17.5 volts |